HARTING Inc. of North America Contact, Socket, 28-20Awg, Crimp; Product Range Harting 2050002513

Description
CONTACT, SOCKET, 28-20AWG, CRIMP; Product Range:DIN 41612 Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:28AWG; Wire Size AWG Max:20AWG RoHS Compliant: Yes
Datasheet
Description
CONTACT, SOCKET, 28-20AWG, CRIMP; Product Range:DIN 41612 Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:28AWG; Wire Size AWG Max:20AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, 28-20Awg, Crimp; Product Range Harting - 05R9322 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 28-20Awg, Crimp; Product Range Harting
05R9322
Contact, Socket, 28-20Awg, Crimp; Product Range Harting 05R9322
CONTACT, SOCKET, 28-20AWG, CRIMP; Product Range:DIN 41612 Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:28AWG; Wire Size AWG Max:20AWG RoHS Compliant: Yes

CONTACT, SOCKET, 28-20AWG, CRIMP; Product Range:DIN 41612 Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:28AWG; Wire Size AWG Max:20AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Socket, 28-20Awg, Crimp; Product Range Harting - 33AC1074 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 28-20Awg, Crimp; Product Range Harting
33AC1074
Contact, Socket, 28-20Awg, Crimp; Product Range Harting 33AC1074
CONTACT, SOCKET, 28-20AWG, CRIMP; Product Range:har-bus 64 Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:28AWG; Wire Size AWG RoHS Compliant: Yes

CONTACT, SOCKET, 28-20AWG, CRIMP; Product Range:har-bus 64 Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:28AWG; Wire Size AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 05R9322
Product Name Contact, Socket, 28-20Awg, Crimp; Product Range Harting
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1212-FNG-0012 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 11.81 inch (300 mm)
OD / Width 11.81 inch (300 mm)
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Specs
Type Contact
Material Copper Tungsten
Shape / Form Custom / Application Specific; Bar Stock
View Details