HARTING Inc. of North America Backplane Connectors 2050000005

Description
DIN 41612 Connectors 160P FEMALE CBL MNT
Request a Quote Datasheet
Description
DIN 41612 Connectors 160P FEMALE CBL MNT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 02050000005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
02050000005
Backplane Connectors 02050000005
DIN 41612 Connectors 160P FEMALE CBL MNT

DIN 41612 Connectors 160P FEMALE CBL MNT

Buy Now
Din 41612 Connector, Receptacle, 160 Position; Product Range Harting - 27R1447 - Newark, An Avnet Company
Chicago, IL, United States
Din 41612 Connector, Receptacle, 160 Position; Product Range Harting
27R1447
Din 41612 Connector, Receptacle, 160 Position; Product Range Harting 27R1447
DIN 41612 CONNECTOR, RECEPTACLE, 160 POSITION; Product Range:har-bus 64 Series; No. of Contacts:160Contacts ; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:5 Row; Rows Loaded:a + b + c + d + e; Contact Material:Copper RoHS Compliant: Yes

DIN 41612 CONNECTOR, RECEPTACLE, 160 POSITION; Product Range:har-bus 64 Series; No. of Contacts:160Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:5 Row; Rows Loaded:a + b + c + d + e; Contact Material:Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 02050000005 27R1447
Product Name Backplane Connectors Din 41612 Connector, Receptacle, 160 Position; Product Range Harting
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 For 4 Pair Cables Plug w/Strain Relief sleeve (Cat 5e) - 110362 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details
B Series: Robust Modular Rectangular Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Paladin ® - 131-3416-21H - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type DIN Connector; PC Card Connector
Termination Press-Fit
View Details