HARTING Inc. of North America Backplane Connectors 2050000003

Description
DIN-Signal harbus64-160FC-B
Request a Quote Datasheet
Description
DIN-Signal harbus64-160FC-B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 02050000003 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
02050000003
Backplane Connectors 02050000003
DIN-Signal harbus64-160FC-B

DIN-Signal harbus64-160FC-B

Buy Now
Backplane Connectors - 02050000003 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
02050000003
Backplane Connectors 02050000003
DIN-Signal harbus64-160FC-B

DIN-Signal harbus64-160FC-B

Buy Now
Din 41612 Connector, Receptacle, 160 Position; Product Range Harting - 71P5422 - Newark, An Avnet Company
Chicago, IL, United States
Din 41612 Connector, Receptacle, 160 Position; Product Range Harting
71P5422
Din 41612 Connector, Receptacle, 160 Position; Product Range Harting 71P5422
DIN 41612 CONNECTOR, RECEPTACLE, 160 POSITION; Product Range:har-bus 64 Series; No. of Contacts:160Contacts ; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:5 Row; Rows Loaded:a + b + c + d + e; Contact Material:Copper RoHS Compliant: Yes

DIN 41612 CONNECTOR, RECEPTACLE, 160 POSITION; Product Range:har-bus 64 Series; No. of Contacts:160Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:5 Row; Rows Loaded:a + b + c + d + e; Contact Material:Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 02050000003 71P5422
Product Name Backplane Connectors Din 41612 Connector, Receptacle, 160 Position; Product Range Harting
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC Connector, BNC Straight Plug - 190112 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
H Series: Mini Modular, High Density Connector System -  - Smiths Interconnect, a Molex company
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
View Details
Paladin ® - 131-3516-21D - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type DIN Connector; PC Card Connector
Termination Press-Fit
View Details