HARTING Inc. of North America Backplane Connectors 2031602201

Description
DIN 41612 Connectors har-bus 64 female
Request a Quote Datasheet
Description
DIN 41612 Connectors har-bus 64 female
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 02031602201 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
02031602201
Backplane Connectors 02031602201
DIN 41612 Connectors har-bus 64 female

DIN 41612 Connectors har-bus 64 female

Buy Now
DIN 41612 02031602201
CONN DIN RCPT 160POS PCB

CONN DIN RCPT 160POS PCB

Supplier's Site Datasheet
Connector, Din41612, Receptacle, 160 Position, 5Row; Product Range Harting - 08J4437 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Din41612, Receptacle, 160 Position, 5Row; Product Range Harting
08J4437
Connector, Din41612, Receptacle, 160 Position, 5Row; Product Range Harting 08J4437
CONNECTOR, DIN41612, RECEPTACLE, 160 POSITION, 5ROW; Product Range:har-bus 64 Series; No. of Contacts:160Contacts ; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:5 Row; Rows Loaded:z + a + b + c + d; Contact Material:Copper RoHS Compliant: Yes

CONNECTOR, DIN41612, RECEPTACLE, 160 POSITION, 5ROW; Product Range:har-bus 64 Series; No. of Contacts:160Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:5 Row; Rows Loaded:z + a + b + c + d; Contact Material:Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 02031602201 02031602201 08J4437
Product Name Backplane Connectors DIN 41612 Connector, Din41612, Receptacle, 160 Position, 5Row; Product Range Harting
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Mating Connector/Plugs - Bx6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details