HARTING Inc. of North America Current Sensors 20312009101

Description
Current Sensor 2000A 1 Channel Hall Effect, Closed Loop Bidirectional Module, Single Pass Through
Request a Quote Datasheet
Description
Current Sensor 2000A 1 Channel Hall Effect, Closed Loop Bidirectional Module, Single Pass Through
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sensors - 20312009101-ND - DigiKey
Thief River Falls, MN, United States
Current Sensors
20312009101-ND
Current Sensors 20312009101-ND
Current Sensor 2000A 1 Channel Hall Effect, Closed Loop Bidirectional Module, Single Pass Through

Current Sensor 2000A 1 Channel Hall Effect, Closed Loop Bidirectional Module, Single Pass Through

Buy Now Datasheet
Sensor Output Harting - 87X1130 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Output Harting
87X1130
Sensor Output Harting 87X1130
Sensor Output:Current; Supply Voltage DC Min:15V; Supply Voltage DC Max:24V; Current Measuring Range DC:0A to 3.6kA; Current Measuring Range AC:0A to 3.6kA; Response Time:1µs; Accuracy %:0.3%; Product Range:HCSR 2000 RoHS Compliant: Yes

Sensor Output:Current; Supply Voltage DC Min:15V; Supply Voltage DC Max:24V; Current Measuring Range DC:0A to 3.6kA; Current Measuring Range AC:0A to 3.6kA; Response Time:1µs; Accuracy %:0.3%; Product Range:HCSR 2000 RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Industrial Current Sensors
20312009101
Industrial Current Sensors 20312009101
Industrial Current Sensors Current Sensor 2000A Railway Screwbolt

Industrial Current Sensors Current Sensor 2000A Railway Screwbolt

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Current Sensors Current Sensors Current Sensors
Product Number 20312009101-ND 87X1130 20312009101
Product Name Current Sensors Sensor Output Harting Industrial Current Sensors
Loop Type Closed Loop
Technology Hall-Effect
Mounting / Configuration Module, Single Pass Through
Electrical Output Voltage Outputs an analog current signal
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - 620-CT220FMV-HS5TR-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Mounting / Configuration SC-74A, SOT-753
Electrical Output Voltage; Outputs an analog current signal
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
50A Clamp-on Split-core Current Transducer/Sensor - BB-JC10F50-V - Advantech
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Electrical Output Voltage
View Details
3 suppliers
DC Compact Current Sensors - ICD Series - Isabellenhutte USA
Specs
Current Type DC Current
Technology Shunt-Based Measurement Method
Mounting / Configuration Bar Bus Mounting
View Details
Current Sensors - 448-TLE4971A075T5E0001XUMA1TR-ND - DigiKey
Specs
Mounting / Configuration 8-PowerTDFN
Electrical Output Voltage
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details