HARTING Inc. of North America Current Sensors 20312000201

Description
Current Sensor Channel
Request a Quote Datasheet
Description
Current Sensor Channel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sensors - 20312000201-ND - DigiKey
Thief River Falls, MN, United States
Current Sensors
20312000201-ND
Current Sensors 20312000201-ND
Current Sensor Channel

Current Sensor Channel

Buy Now Datasheet
Sensor Output Harting - 87X1129 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Output Harting
87X1129
Sensor Output Harting 87X1129
Sensor Output:Current; Supply Voltage DC Min:15V; Supply Voltage DC Max:24V; Current Measuring Range DC:0A to 3kA; Current Measuring Range AC:0A to 3kA; Response Time:1µs; Accuracy %:0.3%; Product Range:HCS 2000 RoHS Compliant: Yes

Sensor Output:Current; Supply Voltage DC Min:15V; Supply Voltage DC Max:24V; Current Measuring Range DC:0A to 3kA; Current Measuring Range AC:0A to 3kA; Response Time:1µs; Accuracy %:0.3%; Product Range:HCS 2000 RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Industrial Current Sensors
20312000201
Industrial Current Sensors 20312000201
Industrial Current Sensors Current Sensor 2000A Ind. W/Cbl

Industrial Current Sensors Current Sensor 2000A Ind. W/Cbl

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Current Sensors Current Sensors Current Sensors
Product Number 20312000201-ND 87X1129 20312000201
Product Name Current Sensors Sensor Output Harting Industrial Current Sensors
Electrical Output Outputs an analog current signal
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Current Probe - Model BCP-614 - A.H. Systems Inc.
Specs
Loop Type Closed Loop
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
View Details
IC SW LOW EMI CURR SENSE D2PAK-5 - 376-IR3316STRLPBF - Utmel Electronic Limited
Specs
Mounting / Configuration Surface Mount
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
500A Clamp-on Split-core Current Transducer/Sensor - BB-JC36S500-V - Advantech
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Electrical Output Voltage
View Details
3 suppliers
Current Converter Module - 825-MCM180 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Current Type AC Current
View Details