HARTING Inc. of North America Current Sensors 20311009101

Description
Current Sensor 1000A 1 Channel Hall Effect, Closed Loop Bidirectional Module, Single Pass Through
Request a Quote Datasheet
Description
Current Sensor 1000A 1 Channel Hall Effect, Closed Loop Bidirectional Module, Single Pass Through
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sensors - 20311009101-ND - DigiKey
Thief River Falls, MN, United States
Current Sensors
20311009101-ND
Current Sensors 20311009101-ND
Current Sensor 1000A 1 Channel Hall Effect, Closed Loop Bidirectional Module, Single Pass Through

Current Sensor 1000A 1 Channel Hall Effect, Closed Loop Bidirectional Module, Single Pass Through

Buy Now Datasheet
Sheung Wan, Hong Kong
Industrial Current Sensors
20311009101
Industrial Current Sensors 20311009101
Industrial Current Sensors Current Sensor 1000A RailwayScrew Term.

Industrial Current Sensors Current Sensor 1000A RailwayScrew Term.

Buy Now Datasheet
Sensor Output Harting - 87X1126 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Output Harting
87X1126
Sensor Output Harting 87X1126
Sensor Output:Current; Supply Voltage DC Min:15V; Supply Voltage DC Max:24V; Current Measuring Range DC:0A to 2.4kA; Current Measuring Range AC:0A to 2.4kA; Response Time:1µs; Accuracy %:0.4%; Product Range:HCSR 1000 RoHS Compliant: Yes

Sensor Output:Current; Supply Voltage DC Min:15V; Supply Voltage DC Max:24V; Current Measuring Range DC:0A to 2.4kA; Current Measuring Range AC:0A to 2.4kA; Response Time:1µs; Accuracy %:0.4%; Product Range:HCSR 1000 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Current Sensors Current Sensors Current Sensors
Product Number 20311009101-ND 20311009101 87X1126
Product Name Current Sensors Industrial Current Sensors Sensor Output Harting
Loop Type Closed Loop
Technology Hall-Effect
Mounting / Configuration Module, Single Pass Through
Electrical Output Voltage Outputs an analog current signal
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Current Converter Module - 825-MCM180 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Current Type AC Current
View Details
Current Transducers - ACS770KCB-150U-PFF-T - 909252-ACS770KCB-150U-PFF-T - Win Source Electronics
Specs
Loop Type Open Loop
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Current transducer 1000 A eff - 1-CTN1000ID - Hottinger Brüel & Kjær A/S
Specs
Current Type AC Current
Technology Fluxgate
Current 1000 amps
View Details
Current Transducer; Sensor Output Crompton Te Connectivity - 39C6046 - Newark, An Avnet Company
Specs
Electrical Output Outputs an analog current signal
Current 1 to 10 amps
Accuracy 0.5000 %FS
View Details