HARTING Inc. of North America Sensor Output Harting 20311008201

Description
Sensor Output:Current; Supply Voltage DC Min:15V; Supply Voltage DC Max:24V; Current Measuring Range DC:0A to 2.4kA; Current Measuring Range AC:0A to 2.4kA; Response Time:1µs; Accuracy %:0.4%; Product Range:HCSR 1000 RoHS Compliant: Yes
Datasheet
Description
Sensor Output:Current; Supply Voltage DC Min:15V; Supply Voltage DC Max:24V; Current Measuring Range DC:0A to 2.4kA; Current Measuring Range AC:0A to 2.4kA; Response Time:1µs; Accuracy %:0.4%; Product Range:HCSR 1000 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Output Harting - 87X1125 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Output Harting
87X1125
Sensor Output Harting 87X1125
Sensor Output:Current; Supply Voltage DC Min:15V; Supply Voltage DC Max:24V; Current Measuring Range DC:0A to 2.4kA; Current Measuring Range AC:0A to 2.4kA; Response Time:1µs; Accuracy %:0.4%; Product Range:HCSR 1000 RoHS Compliant: Yes

Sensor Output:Current; Supply Voltage DC Min:15V; Supply Voltage DC Max:24V; Current Measuring Range DC:0A to 2.4kA; Current Measuring Range AC:0A to 2.4kA; Response Time:1µs; Accuracy %:0.4%; Product Range:HCSR 1000 RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Industrial Current Sensors
20311008201
Industrial Current Sensors 20311008201
Industrial Current Sensors Current Sensor 1000A Railw. w.foot+cable

Industrial Current Sensors Current Sensor 1000A Railw. w.foot+cable

Buy Now

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Current Sensors Current Sensors
Product Number 87X1125 20311008201
Product Name Sensor Output Harting Industrial Current Sensors
Electrical Output Outputs an analog current signal
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - 620-ACS37600KLUATR-003B5-C-ND - DigiKey
Specs
Technology Hall-Effect
Mounting / Configuration "8-TSSOP"
Electrical Output Voltage
View Details
DC Compact Current Sensors - ICD Series - Isabellenhutte USA
Specs
Current Type DC Current
Technology Shunt-Based Measurement Method
Mounting / Configuration Bar Bus Mounting
View Details
Injection Current Probe - Model ICP-622 - A.H. Systems Inc.
Specs
Loop Type Closed Loop
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
View Details
500A Clamp-on Split-core Current Transducer/Sensor - BB-JC36S500-V - Advantech
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Electrical Output Voltage
View Details
3 suppliers