HARTING Inc. of North America Current Sensors 20311000201

Description
Current Sensor Channel
Request a Quote Datasheet
Description
Current Sensor Channel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sensors - 20311000201-ND - DigiKey
Thief River Falls, MN, United States
Current Sensors
20311000201-ND
Current Sensors 20311000201-ND
Current Sensor Channel

Current Sensor Channel

Buy Now Datasheet
Sensor Output Harting - 87X1123 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Output Harting
87X1123
Sensor Output Harting 87X1123
Sensor Output:Current; Supply Voltage DC Min:15V; Supply Voltage DC Max:24V; Current Measuring Range DC:0A to 1.5kA; Current Measuring Range AC:0A to 1.5kA; Response Time:1µs; Accuracy %:0.4%; Product Range:HCS 1000 RoHS Compliant: Yes

Sensor Output:Current; Supply Voltage DC Min:15V; Supply Voltage DC Max:24V; Current Measuring Range DC:0A to 1.5kA; Current Measuring Range AC:0A to 1.5kA; Response Time:1µs; Accuracy %:0.4%; Product Range:HCS 1000 RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Industrial Current Sensors
20311000201
Industrial Current Sensors 20311000201
Industrial Current Sensors Current Sensor 1000A Ind. W/Cbl

Industrial Current Sensors Current Sensor 1000A Ind. W/Cbl

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Current Sensors Current Sensors Current Sensors
Product Number 20311000201-ND 87X1123 20311000201
Product Name Current Sensors Sensor Output Harting Industrial Current Sensors
Electrical Output Outputs an analog current signal
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensor ICs - 7515297P - RS Components, Ltd.
Specs
Mounting / Configuration SOT-23
Approvals / Certifications RoHS
View Details
Current Sensors - 2084-EVA-2210-NA-ND - DigiKey
Specs
Mounting / Configuration Module
Electrical Output Outputs an analog current signal
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
High Accuracy, Hall-Effect Current Sensor IC - ACS772LCB-050B-PFF-T - Allegro MicroSystems Inc.
Specs
Technology Hall-Effect
Operating Temperature -40 to 302 F (-40 to 150 C)
Current 0.0 to 400 amps
View Details
3 suppliers