HARTING Inc. of North America Current Sensors 20310500201

Description
Current Sensor Channel
Request a Quote Datasheet
Description
Current Sensor Channel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sensors - 20310500201-ND - DigiKey
Thief River Falls, MN, United States
Current Sensors
20310500201-ND
Current Sensors 20310500201-ND
Current Sensor Channel

Current Sensor Channel

Buy Now Datasheet
Sensor Output Harting - 87X1117 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Output Harting
87X1117
Sensor Output Harting 87X1117
Sensor Output:Current; Supply Voltage DC Min:15V; Supply Voltage DC Max:24V; Current Measuring Range DC:0A to 800A; Current Measuring Range AC:0A to 800A; Response Time:1µs; Accuracy %:0.6%; Product Range:HCS 500 RoHS Compliant: Yes

Sensor Output:Current; Supply Voltage DC Min:15V; Supply Voltage DC Max:24V; Current Measuring Range DC:0A to 800A; Current Measuring Range AC:0A to 800A; Response Time:1µs; Accuracy %:0.6%; Product Range:HCS 500 RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Industrial Current Sensors
20310500201
Industrial Current Sensors 20310500201
Industrial Current Sensors Current sensor 500A Ind. with cable

Industrial Current Sensors Current sensor 500A Ind. with cable

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Current Sensors Current Sensors Current Sensors
Product Number 20310500201-ND 87X1117 20310500201
Product Name Current Sensors Sensor Output Harting Industrial Current Sensors
Electrical Output Outputs an analog current signal
Unlock Full Specs
to access all available technical data

Similar Products

450 kHz, High Accuracy Current Sensor with VREF in SOIC-6+F1120C1120:E1120C1119:C1120H1120C1120:H1120C1120C1120:D1120C1120:D1C1120:J1120 - ACS37012LLZATR-030B3 - Allegro MicroSystems Inc.
Specs
Technology Hall-Effect
Operating Temperature -40 to 302 F (-40 to 150 C)
Current 0.0 to 50 amps
View Details
2 suppliers
Current Transducers - ACS780LLSTR-100B-T - 909254-ACS780LLSTR-100B-T - Win Source Electronics
Specs
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
ISAscale® Compact High Precision Current Measurement Device -  - Isabellenhutte USA
Specs
Current Type AC Current; DC Current
Technology MagnetoResistive; Shunt
Mounting / Configuration Bar Bus Mounting
View Details
Current Sensors - 2946-855-805/2000-1001-ND - DigiKey
Specs
Mounting / Configuration Module, Single Pass Through
Operating Temperature 23 to 122 F (-5 to 50 C)
Current 2000 amps
View Details