HARTING Inc. of North America Current Sensors 20310200202

Description
Current Sensor Channel
Request a Quote Datasheet
Description
Current Sensor Channel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sensors - 20310200202-ND - DigiKey
Thief River Falls, MN, United States
Current Sensors
20310200202-ND
Current Sensors 20310200202-ND
Current Sensor Channel

Current Sensor Channel

Buy Now Datasheet
Sensor Output Harting - 87X1113 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Output Harting
87X1113
Sensor Output Harting 87X1113
Sensor Output:Current; Supply Voltage DC Min:12V; Supply Voltage DC Max:15V; Current Measuring Range DC:0A to 300A; Current Measuring Range AC:0A to 300A; Response Time:1µs; Accuracy %:0.8%; Product Range:HCS 200 RoHS Compliant: Yes

Sensor Output:Current; Supply Voltage DC Min:12V; Supply Voltage DC Max:15V; Current Measuring Range DC:0A to 300A; Current Measuring Range AC:0A to 300A; Response Time:1µs; Accuracy %:0.8%; Product Range:HCS 200 RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Industrial Current Sensors
20310200202
Industrial Current Sensors 20310200202
Industrial Current Sensors Current sensor 200A industry with cable

Industrial Current Sensors Current sensor 200A industry with cable

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Current Sensors Current Sensors Current Sensors
Product Number 20310200202-ND 87X1113 20310200202
Product Name Current Sensors Sensor Output Harting Industrial Current Sensors
Electrical Output Outputs an analog current signal
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensor - SFP203 Current Sensor - Sensata Technologies
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
Current 1000 amps
Power Requirements DC Powered
View Details
ISAscale® Compact High Precision Current Measurement Device -  - Isabellenhutte USA
Specs
Current Type AC Current; DC Current
Technology MagnetoResistive; Shunt
Mounting / Configuration Bar Bus Mounting
View Details
50A Clamp-on Split-core Current Transducer/Sensor - BB-JC10F50-V - Advantech
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Electrical Output Voltage
View Details
3 suppliers