HARTING Inc. of North America Backplane Connectors 2021608201

Description
DIN SIGNAL
Request a Quote Datasheet
Description
DIN SIGNAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 02021608201 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
02021608201
Backplane Connectors 02021608201
DIN SIGNAL

DIN SIGNAL

Buy Now
Connector, Din 41612, Rcpt, 5Row; Product Range Harting - 44W9276 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Din 41612, Rcpt, 5Row; Product Range Harting
44W9276
Connector, Din 41612, Rcpt, 5Row; Product Range Harting 44W9276
CONNECTOR, DIN 41612, RCPT, 5ROW; Product Range:har-bus 64 Series; No. of Contacts:160Contacts ; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:5 Row; Rows Loaded:z + a + b + c + d; Contact Plating:-; Contact Material:- RoHS Compliant: Yes

CONNECTOR, DIN 41612, RCPT, 5ROW; Product Range:har-bus 64 Series; No. of Contacts:160Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:5 Row; Rows Loaded:z + a + b + c + d; Contact Plating:-; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 02021608201 44W9276
Product Name Backplane Connectors Connector, Din 41612, Rcpt, 5Row; Product Range Harting
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Allen-Bradley / Rockwell Automation
Specs
Connector Type Micro Connector and Nano Connector
Gender Female / Jack
Geometry Straight
View Details
Cable Connectors - NC3-FG-A360-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Paladin ® - 131-3418-21D - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type DIN Connector; PC Card Connector
Termination Press-Fit
View Details