HARTING Inc. of North America Backplane Connectors 2021602201

Description
DIN-Signal harbus64-160FP-4,5-5 ,0C1-2
Request a Quote Datasheet
Description
DIN-Signal harbus64-160FP-4,5-5 ,0C1-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Backplane Connectors
02021602201
Backplane Connectors 02021602201
DIN-Signal harbus64-160FP-4,5-5 ,0C1-2

DIN-Signal harbus64-160FP-4,5-5,0C1-2

Buy Now
Backplane Connectors - 02021602201 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
02021602201
Backplane Connectors 02021602201
DIN 41612 Connectors 160P FEMALE STRAIGH

DIN 41612 Connectors 160P FEMALE STRAIGH

Buy Now
Backplane Connectors - 02021602201 - 854499-02021602201 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 02021602201
854499-02021602201
Backplane Connectors - 02021602201 854499-02021602201
Manufacturer: HARTING Win Source Part Number: 854499-02021602201 Series: DIN 41612 Features: Position Din Connector Package: Bulk Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 2021602201, 1195-1027

Manufacturer: HARTING
Win Source Part Number: 854499-02021602201
Series: DIN 41612
Features: Position Din Connector
Package: Bulk
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 20
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 2021602201, 1195-1027

Buy Now Datasheet
Connectors, Interconnects - Backplane Connectors - DIN 41612 - 1380360-02021602201 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - DIN 41612
1380360-02021602201
Connectors, Interconnects - Backplane Connectors - DIN 41612 1380360-02021602201
Win Source Part Number: 1380360-02021602201 Category: Connectors, Interconnects>Backpl ane Connectors>DIN 41612 Series: DIN 41612 Number of Positions: 160 (96 + 64 Ground) Pitch: 0.100" (2.54mm) Connector Type: Receptacle, Female Sockets Number of Positions Loaded: All Number of Rows: 5 Termination: Press-Fit Package: Bulk Material Flammability Rating: UL94 V-0 Standard Package: 20 pcs Level, Class: 2 Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: HARTING Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1380360-02021602201
Category: Connectors, Interconnects>Backplane Connectors>DIN 41612
Series: DIN 41612
Number of Positions: 160 (96 + 64 Ground)
Pitch: 0.100" (2.54mm)
Connector Type: Receptacle, Female Sockets
Number of Positions Loaded: All
Number of Rows: 5
Termination: Press-Fit
Package: Bulk
Material Flammability Rating: UL94 V-0
Standard Package: 20 pcs
Level, Class: 2
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: HARTING
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
DIN 41612 02021602201
CONN DIN RCPT 160POS PCB

CONN DIN RCPT 160POS PCB

Supplier's Site Datasheet
Din41612 Pcb Connector Receptacle 160 Way; Product Range Harting - 79K4440 - Newark, An Avnet Company
Chicago, IL, United States
Din41612 Pcb Connector Receptacle 160 Way; Product Range Harting
79K4440
Din41612 Pcb Connector Receptacle 160 Way; Product Range Harting 79K4440
DIN41612 PCB CONNECTOR RECEPTACLE 160 WAY; Product Range:har-bus 64 Series; No. of Contacts:160Contacts ; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:5 Row; Rows Loaded:z + a + b + c + d; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

DIN41612 PCB CONNECTOR RECEPTACLE 160 WAY; Product Range:har-bus 64 Series; No. of Contacts:160Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:5 Row; Rows Loaded:z + a + b + c + d; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site
Connector,din-41612,pcb Mount,plug,160 Contacts,skt,0.1 Pitch,compliant Fit Terminal Harting - 63M3647 - Newark, An Avnet Company
Chicago, IL, United States
Connector,din-41612,pcb Mount,plug,160 Contacts,skt,0.1 Pitch,compliant Fit Terminal Harting
63M3647
Connector,din-41612,pcb Mount,plug,160 Contacts,skt,0.1 Pitch,compliant Fit Terminal Harting 63M3647
Connector,DIN-41612, PCB Mount,PLUG,160 Contacts,SKT,0.1 Pitch,COMPLIANT FIT Terminal

Connector,DIN-41612,PCB Mount,PLUG,160 Contacts,SKT,0.1 Pitch,COMPLIANT FIT Terminal

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 02021602201 854499-02021602201 1380360-02021602201 02021602201 79K4440
Product Name Backplane Connectors Backplane Connectors - 02021602201 Connectors, Interconnects - Backplane Connectors - DIN 41612 DIN 41612 Din41612 Pcb Connector Receptacle 160 Way; Product Range Harting
Connector Type DIN Connector DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Contacts - A16535-00A9 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details