HARTING Inc. of North America Backplane Connectors 2021601301

Description
DIN 41612 Connectors har-bus 64 female
Request a Quote
Description
DIN 41612 Connectors har-bus 64 female
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 02021601301 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
02021601301
Backplane Connectors 02021601301
DIN 41612 Connectors har-bus 64 female

DIN 41612 Connectors har-bus 64 female

Buy Now
Connector, Din41612, Plug, 160 Position, Press Fit; Product Range Harting - 39C6574 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Din41612, Plug, 160 Position, Press Fit; Product Range Harting
39C6574
Connector, Din41612, Plug, 160 Position, Press Fit; Product Range Harting 39C6574
CONNECTOR, DIN41612, PLUG, 160 POSITION, PRESS FIT; Product Range:har-bus 64 Series; No. of Contacts:160Contacts ; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:5 Row; Rows Loaded:z + a + b + c + d; Contact Material:Copper RoHS Compliant: Yes

CONNECTOR, DIN41612, PLUG, 160 POSITION, PRESS FIT; Product Range:har-bus 64 Series; No. of Contacts:160Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:5 Row; Rows Loaded:z + a + b + c + d; Contact Material:Copper RoHS Compliant: Yes

Supplier's Site
din Hb64-160Fp-17,0C1-1 Harting - 51Y2748 - Newark, An Avnet Company
Chicago, IL, United States
din Hb64-160Fp-17,0C1-1 Harting
51Y2748
din Hb64-160Fp-17,0C1-1 Harting 51Y2748
"DIN HB64-160FP-17,0C1-1"

"DIN HB64-160FP-17,0C1-1"

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 02021601301 39C6574 51Y2748
Product Name Backplane Connectors Connector, Din41612, Plug, 160 Position, Press Fit; Product Range Harting din Hb64-160Fp-17,0C1-1 Harting
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data