HARTING Inc. of North America Backplane Connectors 2021601201

Description
DIN 41612 Connectors 160P FEMALE STD 2.5
Request a Quote Datasheet
Description
DIN 41612 Connectors 160P FEMALE STD 2.5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 02021601201 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
02021601201
Backplane Connectors 02021601201
DIN 41612 Connectors 160P FEMALE STD 2.5

DIN 41612 Connectors 160P FEMALE STD 2.5

Buy Now
Backplane Connectors - 02021601201 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
02021601201
Backplane Connectors 02021601201
DIN-Signal harbus64-160FP-4,5-5 ,0C1-1

DIN-Signal harbus64-160FP-4,5-5,0C1-1

Buy Now
DIN 41612 02021601201
CONN DIN RCPT 160POS PCB

CONN DIN RCPT 160POS PCB

Supplier's Site Datasheet
Backplane Connector, Receptacle, 160 Position; Product Range Harting - 01C2330 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Connector, Receptacle, 160 Position; Product Range Harting
01C2330
Backplane Connector, Receptacle, 160 Position; Product Range Harting 01C2330
BACKPLANE CONNECTOR, RECEPTACLE, 160 POSITION; Product Range:har-bus 64 Series; No. of Contacts:160Contacts ; Pitch Spacing:2.54mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2.54mm RoHS Compliant: Yes

BACKPLANE CONNECTOR, RECEPTACLE, 160 POSITION; Product Range:har-bus 64 Series; No. of Contacts:160Contacts; Pitch Spacing:2.54mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2.54mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 02021601201 02021601201 01C2330
Product Name Backplane Connectors DIN 41612 Backplane Connector, Receptacle, 160 Position; Product Range Harting
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

ODM OBDII female connectors - QLC16052 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 38.6mm, Top Row - 1377G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
DIN Connectors - 2100206 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type DIN Connector
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details