Manufacturer: HARTING
Win Source Part Number: 905829-02011602102
Series: DIN 41612
Features: 160 (96 + 64 Ground) Position Din Connector Header, Male Pins - Through Hole, Right Angle
Package: Tube
Mounting: Through Hole, Right Angle
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 5
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 2011602102, 1195-1024
DIN 41612 Connectors 160P MALE R/A SOLDE
DIN-Signal harbus64-160MR-3,0C1
160 Poles Contact, Male Gender, Printed Board Connector
CONNECTOR, DIN41612, PLUG, 160 POSITION, RIGHT ANGLE PCB; Product Range:har-bus 64 Series; No. of Contacts:160Contacts
CONN DIN HDR 160POS PCB RA
| Win Source Electronics | Powell Electronics, Inc. | Allied Electronics, Inc. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 905829-02011602102 | 02011602102 | 70070096 | 90B1890 | 02011602102 |
| Product Name | Backplane Connectors - 02011602102 | Backplane Connectors | BackPlane Connector, Printed Board; 160Poles; Printed Board; 1; Male; 3 mm | Connector, Din41612, Plug, 160 Position, Right Angle Pcb; Product Range Harting | DIN 41612 |
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | |||
| Gender | Male / Plug | Male / Plug | |||
| Geometry | Right Angle | Right Angle |