HARTING Inc. of North America Backplane Connectors 2011602101

Description
DIN 41612 Connectors 160P MALE R/A SOLDE
Request a Quote Datasheet
Description
DIN 41612 Connectors 160P MALE R/A SOLDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 02011602101 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
02011602101
Backplane Connectors 02011602101
DIN 41612 Connectors 160P MALE R/A SOLDE

DIN 41612 Connectors 160P MALE R/A SOLDE

Buy Now
Swedesboro, NJ, United States
Backplane Connectors
02011602101
Backplane Connectors 02011602101
DIN-Signal harbus64-160MR-3,0C1 -2-V4

DIN-Signal harbus64-160MR-3,0C1-2-V4

Buy Now
Backplane Connectors - 02011602101 - 844645-02011602101 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 02011602101
844645-02011602101
Backplane Connectors - 02011602101 844645-02011602101
Manufacturer: HARTING Win Source Part Number: 844645-02011602101 Series: DIN 41612 Features: 160 (96 + 64 Ground) Position Din Connector Header, Male Pins - Through Hole, Right Angle Package: Bulk Mounting: Through Hole, Right Angle Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 2011602101, 1195-1023

Manufacturer: HARTING
Win Source Part Number: 844645-02011602101
Series: DIN 41612
Features: 160 (96 + 64 Ground) Position Din Connector Header, Male Pins - Through Hole, Right Angle
Package: Bulk
Mounting: Through Hole, Right Angle
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 2011602101, 1195-1023

Buy Now Datasheet
Connectors, Interconnects - Backplane Connectors - DIN 41612 - 1380359-02011602101 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - DIN 41612
1380359-02011602101
Connectors, Interconnects - Backplane Connectors - DIN 41612 1380359-02011602101
Win Source Part Number: 1380359-02011602101 Category: Connectors, Interconnects>Backpl ane Connectors>DIN 41612 Series: DIN 41612 Number of Positions: 160 (96 + 64 Ground) Pitch: 0.100" (2.54mm) Connector Type: Header, Male Pins Number of Positions Loaded: All Number of Rows: 5 Termination: Solder Package: Tube Material Flammability Rating: UL94 V-0 Standard Package: 5 pcs Level, Class: 2 Mounting Type: Through Hole, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 55 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: HARTING Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1380359-02011602101
Category: Connectors, Interconnects>Backplane Connectors>DIN 41612
Series: DIN 41612
Number of Positions: 160 (96 + 64 Ground)
Pitch: 0.100" (2.54mm)
Connector Type: Header, Male Pins
Number of Positions Loaded: All
Number of Rows: 5
Termination: Solder
Package: Tube
Material Flammability Rating: UL94 V-0
Standard Package: 5 pcs
Level, Class: 2
Mounting Type: Through Hole, Right Angle
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: HARTING
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
DIN 41612 02011602101
CONN DIN HDR 160POS PCB RA

CONN DIN HDR 160POS PCB RA

Supplier's Site Datasheet
BackPlane Connector, Printed Board; 160Poles; Printed Board; 1; Male; 3 mm - 70070225 - Allied Electronics, Inc.
Fort Worth, TX, USA
BackPlane Connector, Printed Board; 160Poles; Printed Board; 1; Male; 3 mm
70070225
BackPlane Connector, Printed Board; 160Poles; Printed Board; 1; Male; 3 mm 70070225
160 Poles Contact, 1 A, Angled Solder Pin Termination, Printed Board Connector Angled solder pin termination 1 A current rating Connector configuration rows z, a, b, c, and d Printed board connector with without board fixing.

160 Poles Contact, 1 A, Angled Solder Pin Termination, Printed Board Connector

  • Angled solder pin termination
  • 1 A current rating
  • Connector configuration rows z, a, b, c, and d
    Printed board connector with without board fixing.
Supplier's Site
Din 41612 Pcb Connector, Plug, 160 Way; Product Range Harting - 79K4439 - Newark, An Avnet Company
Chicago, IL, United States
Din 41612 Pcb Connector, Plug, 160 Way; Product Range Harting
79K4439
Din 41612 Pcb Connector, Plug, 160 Way; Product Range Harting 79K4439
DIN 41612 PCB CONNECTOR, PLUG, 160 WAY; Product Range:har-bus 64 Series; No. of Contacts:160Contacts ; Gender:Plug; Pitch Spacing:2.54mm; No. of Rows:5 Row; Rows Loaded:z + a + b + c + d; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

DIN 41612 PCB CONNECTOR, PLUG, 160 WAY; Product Range:har-bus 64 Series; No. of Contacts:160Contacts; Gender:Plug; Pitch Spacing:2.54mm; No. of Rows:5 Row; Rows Loaded:z + a + b + c + d; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics Win Source Electronics ODG (Origin Data Global) Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 02011602101 844645-02011602101 1380359-02011602101 02011602101 70070225 79K4439
Product Name Backplane Connectors Backplane Connectors - 02011602101 Connectors, Interconnects - Backplane Connectors - DIN 41612 DIN 41612 BackPlane Connector, Printed Board; 160Poles; Printed Board; 1; Male; 3 mm Din 41612 Pcb Connector, Plug, 160 Way; Product Range Harting
Mounting Through Hole, Right Angle Through Hole, Right Angle Through Hole, Right Angle
Connector Type DIN Connector DIN Connector DIN Connector
Termination Solder Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-1026-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Powerpole ® 120 Housings White - 1321G2-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 240.0 amps
View Details
3 suppliers
Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details