HARTING Inc. of North America Din 41612 Pcb Connector, Header, 160 Position; Product Range Harting 2011601106

Description
DIN 41612 PCB CONNECTOR, HEADER, 160 POSITION; Product Range:har-bus 64 Series; No. of Contacts:160Contacts ; Gender:Header; Pitch Spacing:2.54mm; No. of Rows:5 Row; Rows Loaded:z + a + b + c + d; Contact Plating:Gold Plated Contacts RoHS Compliant: No
Datasheet
Description
DIN 41612 PCB CONNECTOR, HEADER, 160 POSITION; Product Range:har-bus 64 Series; No. of Contacts:160Contacts ; Gender:Header; Pitch Spacing:2.54mm; No. of Rows:5 Row; Rows Loaded:z + a + b + c + d; Contact Plating:Gold Plated Contacts RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din 41612 Pcb Connector, Header, 160 Position; Product Range Harting - 86R4527 - Newark, An Avnet Company
Chicago, IL, United States
Din 41612 Pcb Connector, Header, 160 Position; Product Range Harting
86R4527
Din 41612 Pcb Connector, Header, 160 Position; Product Range Harting 86R4527
DIN 41612 PCB CONNECTOR, HEADER, 160 POSITION; Product Range:har-bus 64 Series; No. of Contacts:160Contacts ; Gender:Header; Pitch Spacing:2.54mm; No. of Rows:5 Row; Rows Loaded:z + a + b + c + d; Contact Plating:Gold Plated Contacts RoHS Compliant: No

DIN 41612 PCB CONNECTOR, HEADER, 160 POSITION; Product Range:har-bus 64 Series; No. of Contacts:160Contacts; Gender:Header; Pitch Spacing:2.54mm; No. of Rows:5 Row; Rows Loaded:z + a + b + c + d; Contact Plating:Gold Plated Contacts RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 86R4527
Product Name Din 41612 Pcb Connector, Header, 160 Position; Product Range Harting
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GFH-061-126L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 6
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
DIL Sockets - 9094228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Connector, Backplane, Header, 24Pos, 2Mm; Product Range Amphenol Communications Solutions - 65W3348 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology; Press Fit
View Details