HARTING Inc. of North America Backplane Connectors 2011601102

Description
DIN 41612 Connectors 160P MALE W/ CLIP H
Request a Quote Datasheet
Description
DIN 41612 Connectors 160P MALE W/ CLIP H
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 02011601102 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
02011601102
Backplane Connectors 02011601102
DIN 41612 Connectors 160P MALE W/ CLIP H

DIN 41612 Connectors 160P MALE W/ CLIP H

Buy Now
Backplane Connector, Plug, 160 Position; Product Range Harting - 93C5087 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Connector, Plug, 160 Position; Product Range Harting
93C5087
Backplane Connector, Plug, 160 Position; Product Range Harting 93C5087
BACKPLANE CONNECTOR, PLUG, 160 POSITION; Product Range:har-bus 64 Series; No. of Contacts:160Contacts ; Pitch Spacing:2.54mm; Gender:Plug; Contact Termination Type:Through Hole; No. of Rows:5Rows; Row Pitch:2.54mm; Contact Material:- RoHS Compliant: Yes

BACKPLANE CONNECTOR, PLUG, 160 POSITION; Product Range:har-bus 64 Series; No. of Contacts:160Contacts; Pitch Spacing:2.54mm; Gender:Plug; Contact Termination Type:Through Hole; No. of Rows:5Rows; Row Pitch:2.54mm; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 02011601102 93C5087
Product Name Backplane Connectors Backplane Connector, Plug, 160 Position; Product Range Harting
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products