HARTING Inc. of North America Backplane Connectors 2011601101

Description
DIN 41612 Connectors 160P MALE R/A SOLDE
Request a Quote Datasheet
Description
DIN 41612 Connectors 160P MALE R/A SOLDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 02011601101 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
02011601101
Backplane Connectors 02011601101
DIN 41612 Connectors 160P MALE R/A SOLDE

DIN 41612 Connectors 160P MALE R/A SOLDE

Buy Now
Backplane Connectors - 02011601101 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
02011601101
Backplane Connectors 02011601101
DIN-Signal harbus64-160MR-3,0C1 -1-V4

DIN-Signal harbus64-160MR-3,0C1-1-V4

Buy Now
Connectors - 2011601101 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
2011601101
Connectors 2011601101
Connectors

Connectors

Buy Now
Singapore, Singapore
Electronic Connector
407-2011601101
Electronic Connector 407-2011601101
Conn DIN 41612 M 160 POS 2.54mm Solder RA Thru-Hole Tube Product overview: 2011601101 from HARTING is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-2011601101 can be used for catalog matching and distributor lookup.

Conn DIN 41612 M 160 POS 2.54mm Solder RA Thru-Hole Tube Product overview: 2011601101 from HARTING is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-2011601101 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
BackPlane Connector, Printed Board; 160Poles; Printed Board; 1; Male; 3 mm - 70070218 - Allied Electronics, Inc.
Fort Worth, TX, USA
BackPlane Connector, Printed Board; 160Poles; Printed Board; 1; Male; 3 mm
70070218
BackPlane Connector, Printed Board; 160Poles; Printed Board; 1; Male; 3 mm 70070218
160 Poles Contact, 1 A, Angled Solder Pin Termination, Printed Board Connector Angled solder pin termination 1 A current rating Connector configuration rows z, a, b, c, and d Printed board connector with without board fixing.

160 Poles Contact, 1 A, Angled Solder Pin Termination, Printed Board Connector

  • Angled solder pin termination
  • 1 A current rating
  • Connector configuration rows z, a, b, c, and d
    Printed board connector with without board fixing.
Supplier's Site
Connector/Terminal/Pin - 21298047 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
21298047
Connector/Terminal/Pin 21298047
DIN 41612 PCB CONNECTOR, PLUG, 160 WAY; PRODUCT RANGE:HAR-BUS 64 SERIES; NO. OF CONTACTS:160CONTACTS ; GENDER:HEADER; PITCH SPACING:2.54MM; NO. OF ROWS:5 ROW; ROWS LOADED:Z + A + B + C + D; CONTACT PLATING:GOLD PLATED CONTACTS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

DIN 41612 PCB CONNECTOR, PLUG, 160 WAY; PRODUCT RANGE:HAR-BUS 64 SERIES; NO. OF CONTACTS:160CONTACTS; GENDER:HEADER; PITCH SPACING:2.54MM; NO. OF ROWS:5 ROW; ROWS LOADED:Z + A + B + C + D; CONTACT PLATING:GOLD PLATED CONTACTS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 02011601101 2011601101 407-2011601101 70070218 21298047
Product Name Backplane Connectors Connectors Electronic Connector BackPlane Connector, Printed Board; 160Poles; Printed Board; 1; Male; 3 mm Connector/Terminal/Pin
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data