HARTING Inc. of North America Multi Purpose 20102305211

Description
Non-Gendered Contact Crimp 2.4 ~ 2.8mm Fiber Optic - SC
Request a Quote Datasheet
Description
Non-Gendered Contact Crimp 2.4 ~ 2.8mm Fiber Optic - SC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi Purpose - 1195-8128-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
1195-8128-ND
Multi Purpose 1195-8128-ND
Non-Gendered Contact Crimp 2.4 ~ 2.8mm Fiber Optic - SC

Non-Gendered Contact Crimp 2.4 ~ 2.8mm Fiber Optic - SC

Buy Now Datasheet
Power Connectors - 20102305211 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
20102305211
Power Connectors 20102305211
Heavy Duty Power Connectors FEMALE CONTA

Heavy Duty Power Connectors FEMALE CONTA

Buy Now
Fibre Optic Conn, Sc, 200/300Um, Mm; Fibre Optic Connector Type Harting - 30M7147 - Newark, An Avnet Company
Chicago, IL, United States
Fibre Optic Conn, Sc, 200/300Um, Mm; Fibre Optic Connector Type Harting
30M7147
Fibre Optic Conn, Sc, 200/300Um, Mm; Fibre Optic Connector Type Harting 30M7147
FIBRE OPTIC CONN, SC, 200/300UM, MM; Fibre Optic Connector Type:SC; Fibre Type:Multimode; Fibre Diameter:200µm / 300µm; Connector Body Material:Zinc Body; Product Range:Han Series RoHS Compliant: Yes

FIBRE OPTIC CONN, SC, 200/300UM, MM; Fibre Optic Connector Type:SC; Fibre Type:Multimode; Fibre Diameter:200µm / 300µm; Connector Body Material:Zinc Body; Product Range:Han Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1195-8128-ND 20102305211 30M7147
Product Name Multi Purpose Power Connectors Fibre Optic Conn, Sc, 200/300Um, Mm; Fibre Optic Connector Type Harting
Connector Type Fibre Channel Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.2202 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Powerpole ® 15-45 Finger Proof Housings Blue - 1327G8FP - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers