HARTING Inc. of North America Fiber Optic Connector Assemblies 20101258220

Description
Fiber Optic Connector
Request a Quote Datasheet
Description
Fiber Optic Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Connector Assemblies - 20101258220-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Connector Assemblies
20101258220-ND
Fiber Optic Connector Assemblies 20101258220-ND
Fiber Optic Connector

Fiber Optic Connector

Buy Now Datasheet
Unspecified Connectors - 20101258220 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Unspecified Connectors
20101258220
Unspecified Connectors 20101258220
LC connector single mode 3

LC connector single mode 3

Buy Now
Fibre Optic Conn, Lc, 9/125Um, Sm; Fibre Optic Connector Type Harting - 70Y5975 - Newark, An Avnet Company
Chicago, IL, United States
Fibre Optic Conn, Lc, 9/125Um, Sm; Fibre Optic Connector Type Harting
70Y5975
Fibre Optic Conn, Lc, 9/125Um, Sm; Fibre Optic Connector Type Harting 70Y5975
FIBRE OPTIC CONN, LC, 9/125UM, SM; Fibre Optic Connector Type:LC; Fibre Type:Singlemode; Fibre Diameter:9µm / 125µm; Connector Body Material:-; Product Range:Han Series RoHS Compliant: Yes

FIBRE OPTIC CONN, LC, 9/125UM, SM; Fibre Optic Connector Type:LC; Fibre Type:Singlemode; Fibre Diameter:9µm / 125µm; Connector Body Material:-; Product Range:Han Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 20101258220-ND 20101258220 70Y5975
Product Name Fiber Optic Connector Assemblies Unspecified Connectors Fibre Optic Conn, Lc, 9/125Um, Sm; Fibre Optic Connector Type Harting
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
Cable Connectors - NCN-MG-B1200-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Power Entry Modules (PEM) - 486-2039-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details