Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FIBER OPTIC CONNECTORS
HARTING INC. OF NORTH AMERICA
20101258211 -- FIBRE OPTIC CONNECTORS
HARTING Inc. of North America
Fibre Optic Connectors
20101258211
Description
LC connector multimode 3mm
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
LC connector multimode 3mm
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Connectors
1109373
Fibre Optic Connectors
1109373
LC connector multimode 3mm
LC connector multimode 3mm
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Fiber Optic Connectors
Product Number
1109373
Product Name
Fibre Optic Connectors
Connector / Adapter
Connector
Connector Type
LC
Fiber Application
Multimode
Unlock Full Specs
to access all available technical data
Similar Products
LEMO USA, Inc.
Hybrid Electrical-Fibre Optic Connector
3K.93C Series
Specs
Connector / Adapter
Connector
Fiber Application
Single Mode
Fiber Type
Duplex
View Details
Newport MKS
Fiber Optic Mating Adapter, SC/APC Female to SC/APC Female
F-MA-SA-SA
Specs
Connector / Adapter
Adapter
Connector Type
SC
Insertion Loss
0.1000 dB
View Details
S.I. Tech, Inc.
Fiber Optic Connectors
8055
Specs
Connector / Adapter
Connector
Connector Type
ST
View Details
Smiths Interconnect, a Molex company
LightCONEX LC Series: Active blind-mate optical interconnect
Specs
Connector / Adapter
Connector
Fiber Type
Duplex
View Details