HARTING Inc. of North America Heavy Duty Contact, Pin, Idc/idt; Product Range Harting 20100015217

Description
HEAVY DUTY CONTACT, PIN, IDC/IDT; Product Range:Han-Modular Series; Contact Gender:Pin; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination Type:IDC / IDT; Current Rating:-; Contact Material:-; Contact Plating:- RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY CONTACT, PIN, IDC/IDT; Product Range:Han-Modular Series; Contact Gender:Pin; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination Type:IDC / IDT; Current Rating:-; Contact Material:-; Contact Plating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Contact, Pin, Idc/idt; Product Range Harting - 05R0008 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Contact, Pin, Idc/idt; Product Range Harting
05R0008
Heavy Duty Contact, Pin, Idc/idt; Product Range Harting 05R0008
HEAVY DUTY CONTACT, PIN, IDC/IDT; Product Range:Han-Modular Series; Contact Gender:Pin; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination Type:IDC / IDT; Current Rating:-; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

HEAVY DUTY CONTACT, PIN, IDC/IDT; Product Range:Han-Modular Series; Contact Gender:Pin; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination Type:IDC / IDT; Current Rating:-; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 05R0008
Product Name Heavy Duty Contact, Pin, Idc/idt; Product Range Harting
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Tungsten-Rhenium Wire -  - Rhenium Alloys, Inc.
Rhenium Alloys, Inc.
Specs
Type Cathodic Emitters / Filaments
Material Tungsten
Shape / Form Bar Stock (optional feature); Wire
View Details