HARTING Inc. of North America Power Connectors 20100014231

Description
Heavy Duty Power Connectors FIBRE OPTIC
Request a Quote
Description
Heavy Duty Power Connectors FIBRE OPTIC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - 20100014231 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
20100014231
Power Connectors 20100014231
Heavy Duty Power Connectors FIBRE OPTIC

Heavy Duty Power Connectors FIBRE OPTIC

Buy Now
Din 41626 Male Connector 1Mm Pof With Le Rohs Compliant Harting - 29H2085 - Newark, An Avnet Company
Chicago, IL, United States
Din 41626 Male Connector 1Mm Pof With Le Rohs Compliant Harting
29H2085
Din 41626 Male Connector 1Mm Pof With Le Rohs Compliant Harting 29H2085
DIN 41626 male connector 1mm POF with LE RoHS Compliant: NA

DIN 41626 male connector 1mm POF with LE RoHS Compliant: NA

Supplier's Site
Multi Purpose - 20100014231 - ODG (Origin Data Global)
Shenzhen, China
Multi Purpose
20100014231
Multi Purpose 20100014231
DIN 41626 MALE CONNECTOR 1MM POF

DIN 41626 MALE CONNECTOR 1MM POF

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 20100014231 29H2085 20100014231
Product Name Power Connectors Din 41626 Male Connector 1Mm Pof With Le Rohs Compliant Harting Multi Purpose
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Locking Plug, 20 Amp 250 Volt L2-20R Yellow with Green Neon Light - L0220C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
Paladin ® - 131-5318-21H - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type DIN Connector; PC Card Connector
Termination Press-Fit
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Din Rail, Channel - 17-1SNA125260R0500-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 1000 volts
Contact Size (AWG) 8 to 22 AWG
View Details