HARTING Inc. of North America Connectors, Interconnects Contacts Multi Purpose 20100014211

Description
Manufacturer: HARTING Category: Connectors, Interconnects Contacts Multi Purpose Series: Han® Type: Fiber Optics Package: Bulk Pin or Socket: Pin Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: HARTING Category: Connectors, Interconnects Contacts Multi Purpose Series: Han® Type: Fiber Optics Package: Bulk Pin or Socket: Pin Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Contacts Multi Purpose - 20100014211 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Contacts Multi Purpose
20100014211
Connectors, Interconnects Contacts Multi Purpose 20100014211
Manufacturer: HARTING Category: Connectors, Interconnects Contacts Multi Purpose Series: Han® Type: Fiber Optics Package: Bulk Pin or Socket: Pin Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: HARTING
Category: Connectors, Interconnects Contacts Multi Purpose
Series: Han®
Type: Fiber Optics
Package: Bulk
Pin or Socket: Pin
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
Contacts - Multi Purpose - 1195-5457-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
1195-5457-ND
Contacts - Multi Purpose 1195-5457-ND
DIN 41626 MALE CONNECTOR 1MM POF

DIN 41626 MALE CONNECTOR 1MM POF

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Electrical Contacts Electrical Contacts
Product Number 20100014211 1195-5457-ND
Product Name Connectors, Interconnects Contacts Multi Purpose Contacts - Multi Purpose
Shape / Form Pin
Unlock Full Specs
to access all available technical data

Similar Products

Binding Posts - 1030197 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Form Pin
Contact Material Brass
Plating / Coating Nickel; Nickel
View Details
H-Pin®: Stamped Contact -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
View Details
Automotive Terminals - 1-1355877-1 - TE Connectivity
Specs
Applications Motor or Generator
Plating / Coating Tin; Tin (Sn)
Thickness 0.0315 inch (0.8000 mm)
View Details