HARTING Inc. of North America Sensor Connector, M12, Plug, 8Pos, Cable; Product Range Harting 20 82 005 0002

Description
SENSOR CONNECTOR, M12, PLUG, 8POS, CABLE; Product Range:preLink Series; Sensor Connector Size:M12; Gender:Plug; No. of Contacts:8Contacts; Sensor Contact Type:IDC / IDT Pin; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA RoHS Compliant: Yes
Datasheet
Description
SENSOR CONNECTOR, M12, PLUG, 8POS, CABLE; Product Range:preLink Series; Sensor Connector Size:M12; Gender:Plug; No. of Contacts:8Contacts; Sensor Contact Type:IDC / IDT Pin; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Connector, M12, Plug, 8Pos, Cable; Product Range Harting - 49Y7677 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M12, Plug, 8Pos, Cable; Product Range Harting
49Y7677
Sensor Connector, M12, Plug, 8Pos, Cable; Product Range Harting 49Y7677
SENSOR CONNECTOR, M12, PLUG, 8POS, CABLE; Product Range:preLink Series; Sensor Connector Size:M12; Gender:Plug; No. of Contacts:8Contacts; Sensor Contact Type:IDC / IDT Pin; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA RoHS Compliant: Yes

SENSOR CONNECTOR, M12, PLUG, 8POS, CABLE; Product Range:preLink Series; Sensor Connector Size:M12; Gender:Plug; No. of Contacts:8Contacts; Sensor Contact Type:IDC / IDT Pin; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 49Y7677
Product Name Sensor Connector, M12, Plug, 8Pos, Cable; Product Range Harting
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Mating Connector/Plugs - Bx8S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - X221C8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details