HARTING Inc. of North America Hood, 24B, Side Entry, Aluminium; Heavy Duty Connector Type Harting 19628241521

Description
HOOD, 24B, SIDE ENTRY, ALUMINIUM; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:24B; For Use With:Han 24B Inserts & Bases; Cable Exit Angle:90° RoHS Compliant: Yes
Datasheet
Description
HOOD, 24B, SIDE ENTRY, ALUMINIUM; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:24B; For Use With:Han 24B Inserts & Bases; Cable Exit Angle:90° RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hood, 24B, Side Entry, Aluminium; Heavy Duty Connector Type Harting - 29H2022 - Newark, An Avnet Company
Chicago, IL, United States
Hood, 24B, Side Entry, Aluminium; Heavy Duty Connector Type Harting
29H2022
Hood, 24B, Side Entry, Aluminium; Heavy Duty Connector Type Harting 29H2022
HOOD, 24B, SIDE ENTRY, ALUMINIUM; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:24B; For Use With:Han 24B Inserts & Bases; Cable Exit Angle:90° RoHS Compliant: Yes

HOOD, 24B, SIDE ENTRY, ALUMINIUM; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:24B; For Use With:Han 24B Inserts & Bases; Cable Exit Angle:90° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 29H2022
Product Name Hood, 24B, Side Entry, Aluminium; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 17 mm (0.6693 inch)
Bearing Bore / Ring O.D. 0.5512 inch (14 mm)
View Details