HARTING Inc. of North America Hood/Door/Cover 19628241521

Description
HOOD, 24B, SIDE ENTRY, ALUMINIUM; PRODUCT RANGE:HAN EMC/B, HIGH TEMP SERIES; CABLE EXIT ANGLE:90 ; CONNECTOR BODY MATERIAL:ALUMINIUM BODY; FOR USE WITH:HAN 24B INSERTS & BASES; LOCKING TYPE:2 LEVER; RECTANGULAR SHELL SIZE:24B ;ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY
Description
HOOD, 24B, SIDE ENTRY, ALUMINIUM; PRODUCT RANGE:HAN EMC/B, HIGH TEMP SERIES; CABLE EXIT ANGLE:90 ; CONNECTOR BODY MATERIAL:ALUMINIUM BODY; FOR USE WITH:HAN 24B INSERTS & BASES; LOCKING TYPE:2 LEVER; RECTANGULAR SHELL SIZE:24B ;ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Hood/Door/Cover - 55612387 - Radwell International
Willingboro, NJ, United States
Hood/Door/Cover
55612387
Hood/Door/Cover 55612387
HOOD, 24B, SIDE ENTRY, ALUMINIUM; PRODUCT RANGE:HAN EMC/B, HIGH TEMP SERIES; CABLE EXIT ANGLE:90 ; CONNECTOR BODY MATERIAL:ALUMINIUM BODY; FOR USE WITH:HAN 24B INSERTS & BASES; LOCKING TYPE:2 LEVER; RECTANGULAR SHELL SIZE:24B ;ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY

HOOD, 24B, SIDE ENTRY, ALUMINIUM; PRODUCT RANGE:HAN EMC/B, HIGH TEMP SERIES; CABLE EXIT ANGLE:90 ; CONNECTOR BODY MATERIAL:ALUMINIUM BODY; FOR USE WITH:HAN 24B INSERTS & BASES; LOCKING TYPE:2 LEVER; RECTANGULAR SHELL SIZE:24B ;ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connector Bases and Covers
Product Number 55612387
Product Name Hood/Door/Cover
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

6+8 Pos. Cable Metal Backshell Kit for Gecko-MT, no Screw-Lok - G125-96400-06-08-00 - Harwin Plc
Specs
Type Cap
Material Aluminum; Aluminium Alloy
Width 1.66 inch (42.05 mm)
View Details
D Sub Backshells - 339902 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Application Rectangular
Material Plastic
View Details