The Hood, 24B, Top Entry, Aluminium is designed for use with Han 24B inserts and bases, featuring a heavy-duty connector type. It is constructed from die-cast aluminium with an uncoated surface, ensuring durability in various applications. The hood has a top entry configuration with one cable entry (M32) and utilizes a double locking lever for secure connections. It operates effectively within a temperature range of -40 to +125 °C, with the capability to withstand up to 200 °C when used with Han® High Temp components. The product is compliant with RoHS and has a degree of protection rated at IP65/IP66, making it suitable for environments with higher EMC requirements. The net weight of the hood is 200 g, and it is manufactured in Germany.
HOOD, 24B, TOP ENTRY, ALUMINIUM; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:24B; For Use With:Han 24B Inserts & Bases; Cable Exit Angle:180° RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bearing Rings, Housings, and Flanges |
| Product Number | 29H2021 |
| Product Name | Hood, 24B, Top Entry, Aluminium; Heavy Duty Connector Type Harting |