The Heavy Duty Connector, 2 Lever, Size 16B, is designed for robust applications requiring high durability and reliability. It features a double locking lever mechanism and is constructed from aluminum die-cast material, ensuring strength and resistance to environmental factors. The connector is suitable for side entry with a cable entry size of M32, making it versatile for various installations. It operates effectively within a temperature range of -40 to +125 °C and offers a degree of protection rated at IP65/IP66, suitable for higher EMC requirements. The product is RoHS compliant and has received approvals from DNV GL, UL, and CSA, confirming its adherence to safety and quality standards. With a net weight of 217 g, it is manufactured in Germany, making it a reliable choice for heavy-duty applications.
HEAVY DUTY CONN, 2 LEVER, SIZE 16B; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:16B; Product Range:Han EMC/B, High Temp Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bearing Rings, Housings, and Flanges |
| Product Number | 30AC7080 |
| Product Name | Heavy Duty Conn, 2 Lever, Size 16B; Heavy Duty Connector Type Harting |