HARTING Inc. of North America Hood/Door/Cover 19628160527

Description
HOOD, SIDE ENTRY, 16B, M32, 2 LEVER; PRODUCT RANGE:HAN EMC/B, HIGH TEMP SERIES; CABLE EXIT ANGLE:90ª; CONNECTOR BODY MATERIAL:ALUMINIUM BODY; FOR USE WITH:HARTING HAN EMC/B & HAN HIGH TEMP SERIES HEAVY DUTY CONNECTORS; LOCKING TYPE:2ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
HOOD, SIDE ENTRY, 16B, M32, 2 LEVER; PRODUCT RANGE:HAN EMC/B, HIGH TEMP SERIES; CABLE EXIT ANGLE:90ª; CONNECTOR BODY MATERIAL:ALUMINIUM BODY; FOR USE WITH:HARTING HAN EMC/B & HAN HIGH TEMP SERIES HEAVY DUTY CONNECTORS; LOCKING TYPE:2ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Hood/Door/Cover - 48587197 - Radwell International
Willingboro, NJ, United States
Hood/Door/Cover
48587197
Hood/Door/Cover 48587197
HOOD, SIDE ENTRY, 16B, M32, 2 LEVER; PRODUCT RANGE:HAN EMC/B, HIGH TEMP SERIES; CABLE EXIT ANGLE:90ª; CONNECTOR BODY MATERIAL:ALUMINIUM BODY; FOR USE WITH:HARTING HAN EMC/B & HAN HIGH TEMP SERIES HEAVY DUTY CONNECTORS; LOCKING TYPE:2ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

HOOD, SIDE ENTRY, 16B, M32, 2 LEVER; PRODUCT RANGE:HAN EMC/B, HIGH TEMP SERIES; CABLE EXIT ANGLE:90ª; CONNECTOR BODY MATERIAL:ALUMINIUM BODY; FOR USE WITH:HARTING HAN EMC/B & HAN HIGH TEMP SERIES HEAVY DUTY CONNECTORS; LOCKING TYPE:2ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connector Bases and Covers
Product Number 48587197
Product Name Hood/Door/Cover
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

4 Pos. Vertical Panel Mount Metal Backshell for Kona - KA1-9500402 - Harwin Plc
Specs
Type Cap
Material Aluminum; Aluminium Alloy
Width 2.15 inch (54.5 mm)
View Details
SB ® 120 Dust Cover – Black - B02019P1 - Anderson Power Products
Specs
Type Cap
View Details
2 suppliers