HARTING Inc. of North America Top Entry Hood, Size 16B, Metal; Heavy Duty Connector Type Harting 19628160427

Description
TOP ENTRY HOOD, SIZE 16B, METAL; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:16B; For Use With:Han 16B Inserts & Bases; Accessory Type:Top Entry Hood RoHS Compliant: Yes
Datasheet
Description
TOP ENTRY HOOD, SIZE 16B, METAL; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:16B; For Use With:Han 16B Inserts & Bases; Accessory Type:Top Entry Hood RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Top Entry Hood, Size 16B, Metal; Heavy Duty Connector Type Harting - 29H2009 - Newark, An Avnet Company
Chicago, IL, United States
Top Entry Hood, Size 16B, Metal; Heavy Duty Connector Type Harting
29H2009
Top Entry Hood, Size 16B, Metal; Heavy Duty Connector Type Harting 29H2009
TOP ENTRY HOOD, SIZE 16B, METAL; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:16B; For Use With:Han 16B Inserts & Bases; Accessory Type:Top Entry Hood RoHS Compliant: Yes

TOP ENTRY HOOD, SIZE 16B, METAL; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:16B; For Use With:Han 16B Inserts & Bases; Accessory Type:Top Entry Hood RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 29H2009
Product Name Top Entry Hood, Size 16B, Metal; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

.125 in. ID, .187 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-125187375 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 12 mm (0.4724 inch)
Bearing Bore / Ring O.D. 0.3150 inch (8 mm)
View Details