HARTING Inc. of North America Base, Top Entry, 10B, M25, 2 Lever; Heavy Duty Connector Type Harting 19628101121

Description
BASE, TOP ENTRY, 10B, M25, 2 LEVER; Heavy Duty Connector Type:Base, Panel Mount, Top Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:10B; Product Range:Han EMC/B Series RoHS Compliant: Yes
Datasheet
Description
BASE, TOP ENTRY, 10B, M25, 2 LEVER; Heavy Duty Connector Type:Base, Panel Mount, Top Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:10B; Product Range:Han EMC/B Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Base, Top Entry, 10B, M25, 2 Lever; Heavy Duty Connector Type Harting - 02AH8820 - Newark, An Avnet Company
Chicago, IL, United States
Base, Top Entry, 10B, M25, 2 Lever; Heavy Duty Connector Type Harting
02AH8820
Base, Top Entry, 10B, M25, 2 Lever; Heavy Duty Connector Type Harting 02AH8820
BASE, TOP ENTRY, 10B, M25, 2 LEVER; Heavy Duty Connector Type:Base, Panel Mount, Top Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:10B; Product Range:Han EMC/B Series RoHS Compliant: Yes

BASE, TOP ENTRY, 10B, M25, 2 LEVER; Heavy Duty Connector Type:Base, Panel Mount, Top Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:10B; Product Range:Han EMC/B Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 02AH8820
Product Name Base, Top Entry, 10B, M25, 2 Lever; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 30 mm (1.18 inch)
Bearing Bore / Ring O.D. 0.9843 inch (25 mm)
View Details