HARTING Inc. of North America Hood, Side Entry, 10B, M25, 2 Lever; Heavy Duty Connector Type Harting 19628100526

Description
HOOD, SIDE ENTRY, 10B, M25, 2 LEVER; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminium Body; Locking Type:2 Lever; Rectangular Shell Size:10B; For Use With:Harting Han EMC/B & Han High Temp Series Heavy RoHS Compliant: Yes
Description
HOOD, SIDE ENTRY, 10B, M25, 2 LEVER; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminium Body; Locking Type:2 Lever; Rectangular Shell Size:10B; For Use With:Harting Han EMC/B & Han High Temp Series Heavy RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hood, Side Entry, 10B, M25, 2 Lever; Heavy Duty Connector Type Harting - 51AC2883 - Newark, An Avnet Company
Chicago, IL, United States
Hood, Side Entry, 10B, M25, 2 Lever; Heavy Duty Connector Type Harting
51AC2883
Hood, Side Entry, 10B, M25, 2 Lever; Heavy Duty Connector Type Harting 51AC2883
HOOD, SIDE ENTRY, 10B, M25, 2 LEVER; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminium Body; Locking Type:2 Lever; Rectangular Shell Size:10B; For Use With:Harting Han EMC/B & Han High Temp Series Heavy RoHS Compliant: Yes

HOOD, SIDE ENTRY, 10B, M25, 2 LEVER; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminium Body; Locking Type:2 Lever; Rectangular Shell Size:10B; For Use With:Harting Han EMC/B & Han High Temp Series Heavy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 51AC2883
Product Name Hood, Side Entry, 10B, M25, 2 Lever; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 100 mm (3.94 inch)
Bearing Bore / Ring O.D. 3.54 inch (90 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details