HARTING Inc. of North America Heavy Duty Connector Housings, Hoods, Bases 19628061540

Description
Heavy Duty Power Connectors METAL HOOD H
Request a Quote Datasheet
Description
Heavy Duty Power Connectors METAL HOOD H
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 19628061540 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Heavy Duty Power Connectors METAL HOOD H

Heavy Duty Power Connectors METAL HOOD H

Buy Now
Heavy Duty Connector Housings, Hoods, Bases - 1195-3205-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Housings, Hoods, Bases
1195-3205-ND
Heavy Duty Connector Housings, Hoods, Bases 1195-3205-ND
Hood Connector Side Entry M20 6B IP65 - Dust Tight, Water Resistant

Hood Connector Side Entry M20 6B IP65 - Dust Tight, Water Resistant

Buy Now Datasheet
Connector/Terminal/Pin - 55612337 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
55612337
Connector/Terminal/Pin 55612337
HOOD, 6B, SIDE ENTRY, ALUMINIUM; PRODUCT RANGE:HAN EMC/B, HIGH TEMP SERIES; CABLE EXIT ANGLE:90 ; CONNECTOR BODY MATERIAL:ALUMINIUM BODY; FOR USE WITH:HAN 6B INSERTS & BASES; LOCKING TYPE:1 LEVER; RECTANGULAR SHELL SIZE:6B ;ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY

HOOD, 6B, SIDE ENTRY, ALUMINIUM; PRODUCT RANGE:HAN EMC/B, HIGH TEMP SERIES; CABLE EXIT ANGLE:90 ; CONNECTOR BODY MATERIAL:ALUMINIUM BODY; FOR USE WITH:HAN 6B INSERTS & BASES; LOCKING TYPE:1 LEVER; RECTANGULAR SHELL SIZE:6B ;ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 19628061540 1195-3205-ND 55612337
Product Name Heavy Duty Connector Housings, Hoods, Bases Connector/Terminal/Pin
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, In-Vacuum, Female Pins - A2375-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Interconnect Input/Output Connectors - RJ45 with Transformer with USB 2.0 Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector; USB
Gender Female / Jack
Termination Through Hole
View Details