HARTING Inc. of North America Hood, 6B, Top Entry, Aluminium; Heavy Duty Connector Type Harting 19628061440

Description
HOOD, 6B, TOP ENTRY, ALUMINIUM; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:6B; For Use With:Han 6B Inserts & Bases; Cable Exit Angle:180° RoHS Compliant: Yes
Datasheet
Description
HOOD, 6B, TOP ENTRY, ALUMINIUM; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:6B; For Use With:Han 6B Inserts & Bases; Cable Exit Angle:180° RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hood, 6B, Top Entry, Aluminium; Heavy Duty Connector Type Harting - 29H1998 - Newark, An Avnet Company
Chicago, IL, United States
Hood, 6B, Top Entry, Aluminium; Heavy Duty Connector Type Harting
29H1998
Hood, 6B, Top Entry, Aluminium; Heavy Duty Connector Type Harting 29H1998
HOOD, 6B, TOP ENTRY, ALUMINIUM; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:6B; For Use With:Han 6B Inserts & Bases; Cable Exit Angle:180° RoHS Compliant: Yes

HOOD, 6B, TOP ENTRY, ALUMINIUM; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:6B; For Use With:Han 6B Inserts & Bases; Cable Exit Angle:180° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 29H1998
Product Name Hood, 6B, Top Entry, Aluminium; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 120 mm (4.72 inch)
Bearing Bore / Ring O.D. 4.33 inch (110 mm)
View Details