HARTING Inc. of North America Base, Top Entry, 6B, M32, 1 Lever; Heavy Duty Connector Type Harting 19628061122

Description
BASE, TOP ENTRY, 6B, M32, 1 LEVER; Heavy Duty Connector Type:Base, Panel Mount, Top Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:6B; Product Range:Han EMC/B Series RoHS Compliant: Yes
Datasheet
Description
BASE, TOP ENTRY, 6B, M32, 1 LEVER; Heavy Duty Connector Type:Base, Panel Mount, Top Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:6B; Product Range:Han EMC/B Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Base, Top Entry, 6B, M32, 1 Lever; Heavy Duty Connector Type Harting - 02AH8819 - Newark, An Avnet Company
Chicago, IL, United States
Base, Top Entry, 6B, M32, 1 Lever; Heavy Duty Connector Type Harting
02AH8819
Base, Top Entry, 6B, M32, 1 Lever; Heavy Duty Connector Type Harting 02AH8819
BASE, TOP ENTRY, 6B, M32, 1 LEVER; Heavy Duty Connector Type:Base, Panel Mount, Top Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:6B; Product Range:Han EMC/B Series RoHS Compliant: Yes

BASE, TOP ENTRY, 6B, M32, 1 LEVER; Heavy Duty Connector Type:Base, Panel Mount, Top Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:6B; Product Range:Han EMC/B Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 02AH8819
Product Name Base, Top Entry, 6B, M32, 1 Lever; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
.253 in. ID, .373 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-253375375 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 29 mm (1.14 inch)
Bearing Bore / Ring O.D. 0.9843 inch (25 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details