HARTING Inc. of North America Heavy Duty Connector Housings, Hoods, Bases 19628060547

Description
Heavy Duty Power Connectors METAL HOOD H
Request a Quote Datasheet
Description
Heavy Duty Power Connectors METAL HOOD H
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 19628060547 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Heavy Duty Power Connectors METAL HOOD H

Heavy Duty Power Connectors METAL HOOD H

Buy Now
Heavy Duty Connector Housings, Hoods, Bases - 1195-3860-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Housings, Hoods, Bases
1195-3860-ND
Heavy Duty Connector Housings, Hoods, Bases 1195-3860-ND
Hood Connector Side Entry M32 6B IP65 - Dust Tight, Water Resistant

Hood Connector Side Entry M32 6B IP65 - Dust Tight, Water Resistant

Buy Now Datasheet
Connector/Terminal/Pin - 42854840 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
42854840
Connector/Terminal/Pin 42854840
HOOD, 6B, SIDE ENTRY, ALUMINIUM; PRODUCT RANGE:HAN EMC/B, HIGH TEMP SERIES; CABLE EXIT ANGLE:90 ; CONNECTOR BODY MATERIAL:ALUMINIUM BODY; FOR USE WITH:HAN 6B INSERTS & BASES; LOCKING TYPE:1 LEVER; RECTANGULAR SHELL SIZE:6B ;ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY

HOOD, 6B, SIDE ENTRY, ALUMINIUM; PRODUCT RANGE:HAN EMC/B, HIGH TEMP SERIES; CABLE EXIT ANGLE:90 ; CONNECTOR BODY MATERIAL:ALUMINIUM BODY; FOR USE WITH:HAN 6B INSERTS & BASES; LOCKING TYPE:1 LEVER; RECTANGULAR SHELL SIZE:6B ;ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 19628060547 1195-3860-ND 42854840
Product Name Heavy Duty Connector Housings, Hoods, Bases Connector/Terminal/Pin
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335931 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Coaxial Adapters - P200A8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details