HARTING Inc. of North America Hood, Side Entry, 6B, M32, 1 Lever; Heavy Duty Connector Type Harting 19628060547

Description
HOOD, SIDE ENTRY, 6B, M32, 1 LEVER; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:6B; Product Range:Han EMC/B, High Temp Series; Cable Exit Angle:90° RoHS Compliant: Yes
Datasheet
Description
HOOD, SIDE ENTRY, 6B, M32, 1 LEVER; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:6B; Product Range:Han EMC/B, High Temp Series; Cable Exit Angle:90° RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hood, Side Entry, 6B, M32, 1 Lever; Heavy Duty Connector Type Harting - 30AC7075 - Newark, An Avnet Company
Chicago, IL, United States
Hood, Side Entry, 6B, M32, 1 Lever; Heavy Duty Connector Type Harting
30AC7075
Hood, Side Entry, 6B, M32, 1 Lever; Heavy Duty Connector Type Harting 30AC7075
HOOD, SIDE ENTRY, 6B, M32, 1 LEVER; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:6B; Product Range:Han EMC/B, High Temp Series; Cable Exit Angle:90° RoHS Compliant: Yes

HOOD, SIDE ENTRY, 6B, M32, 1 LEVER; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:6B; Product Range:Han EMC/B, High Temp Series; Cable Exit Angle:90° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 30AC7075
Product Name Hood, Side Entry, 6B, M32, 1 Lever; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
0.375
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 9.52 mm (0.3750 inch)
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 15.87 mm (0.6250 inch)
Bearing Bore / Ring O.D. 0.3750 inch (9.52 mm)
View Details