HOOD, TOP ENTRY, 16B, M32, SCREW; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:Screw; Rectangular Shell Size:16B; For Use With:Harting Han Series Heavy Duty Connectors RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bearing Rings, Housings, and Flanges |
| Product Number | 59J2241 |
| Product Name | Hood, Top Entry, 16B, M32, Screw; Heavy Duty Connector Type Harting |