The Heavy Duty Connector, Screw, Size 10B, part number 29H1987, is designed for use with Harting Han EMC Series connectors. It features a top entry design and is constructed from aluminum die-cast material, ensuring durability in demanding environments. The connector has a screw locking mechanism, providing secure connections. It operates within a temperature range of -40 to +125 °C and offers an IP65 degree of protection, making it suitable for applications requiring higher electromagnetic compatibility (EMC). The product is RoHS compliant and has received approvals from DNV GL, UL, and CSA, ensuring adherence to safety and environmental standards. With a net weight of 255.1 g, this connector is manufactured in Germany.
HEAVY DUTY CONN, SCREW, SIZE 10B; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:Screw; Rectangular Shell Size:10B; For Use With:Harting Han EMC Series Heavy Duty Connectors RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bearing Rings, Housings, and Flanges |
| Product Number | 29H1987 |
| Product Name | Heavy Duty Conn, Screw, Size 10B; Heavy Duty Connector Type Harting |