HARTING Inc. of North America Heavy Duty Power Connector Housings & Hoods 19620031640

Description
Hood side entry Han 3A EMC 1 x 20mm
Request a Quote Datasheet
Description
Hood side entry Han 3A EMC 1 x 20mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Power Connector Housings & Hoods - 7621033 - RS Components, Ltd.
Corby, Northants, United Kingdom
Heavy Duty Power Connector Housings & Hoods
7621033
Heavy Duty Power Connector Housings & Hoods 7621033
Hood side entry Han 3A EMC 1 x 20mm

Hood side entry Han 3A EMC 1 x 20mm

Supplier's Site
Heavy Duty Power Connector Housings & Hoods - 1737564 - RS Components, Ltd.
Corby, Northants, United Kingdom
Heavy Duty Power Connector Housings & Hoods
1737564
Heavy Duty Power Connector Housings & Hoods 1737564
Hood side entry Han 3A EMC 1 x 20mm

Hood side entry Han 3A EMC 1 x 20mm

Supplier's Site
Heavy Duty Power Connectors - 19620031640 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Heavy Duty Power Connectors
19620031640
Heavy Duty Power Connectors 19620031640
Heavy Duty Power Connectors METAL HOOD HAN 3A 1 LEVR LCKING

Heavy Duty Power Connectors METAL HOOD HAN 3A 1 LEVR LCKING

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors
Product Number 7621033 19620031640
Product Name Heavy Duty Power Connector Housings & Hoods Heavy Duty Power Connectors
Standards / Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

0.65ø DC Power Jack 1x1 Port - 82801280-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Plug connection 32 A - plug connection 32 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 32 amps
View Details
IP44 Splashproof 15° Angled Receptacle - F52S53A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Value Line Connector - M8A5M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C2
View Details