HARTING Inc. of North America Hood, Side Entry, 3A, M20, 1 Lever; Heavy Duty Connector Type Harting 19620031640

Description
HOOD, SIDE ENTRY, 3A, M20, 1 LEVER; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Zinc Body; Locking Type:1 Lever; Rectangular Shell Size:3A; For Use With:Harting Han EMC Series Heavy Duty Connectors; Product RoHS Compliant: Yes
Description
HOOD, SIDE ENTRY, 3A, M20, 1 LEVER; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Zinc Body; Locking Type:1 Lever; Rectangular Shell Size:3A; For Use With:Harting Han EMC Series Heavy Duty Connectors; Product RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Hood, Side Entry, 3A, M20, 1 Lever is part of the Han EMC series by HARTING. It features a single locking lever and is designed for side entry with one cable entry of M20 size. The hood is constructed from zinc die-cast material and has an uncoated surface. It operates within a temperature range of -40 to +125 °C and offers varying degrees of protection: IP44 without a seal screw, IP65, and IP67 when a seal screw is used. This product is RoHS compliant and meets CE approval standards. It is suitable for applications requiring higher electromagnetic compatibility (EMC) standards. The net weight of the product is 75 grams, and it is manufactured in Germany.

Datasheet Summary
Powered by GS/AI

The Hood, Side Entry, 3A, M20, 1 Lever is part of the Han EMC series by HARTING. It features a single locking lever and is designed for side entry with one cable entry of M20 size. The hood is constructed from zinc die-cast material and has an uncoated surface. It operates within a temperature range of -40 to +125 °C and offers varying degrees of protection: IP44 without a seal screw, IP65, and IP67 when a seal screw is used. This product is RoHS compliant and meets CE approval standards. It is suitable for applications requiring higher electromagnetic compatibility (EMC) standards. The net weight of the product is 75 grams, and it is manufactured in Germany.

Suppliers

Company
Product
Description
Supplier Links
Hood, Side Entry, 3A, M20, 1 Lever; Heavy Duty Connector Type Harting - 51AC2874 - Newark, An Avnet Company
Chicago, IL, United States
Hood, Side Entry, 3A, M20, 1 Lever; Heavy Duty Connector Type Harting
51AC2874
Hood, Side Entry, 3A, M20, 1 Lever; Heavy Duty Connector Type Harting 51AC2874
HOOD, SIDE ENTRY, 3A, M20, 1 LEVER; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Zinc Body; Locking Type:1 Lever; Rectangular Shell Size:3A; For Use With:Harting Han EMC Series Heavy Duty Connectors; Product RoHS Compliant: Yes

HOOD, SIDE ENTRY, 3A, M20, 1 LEVER; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Zinc Body; Locking Type:1 Lever; Rectangular Shell Size:3A; For Use With:Harting Han EMC Series Heavy Duty Connectors; Product RoHS Compliant: Yes

Supplier's Site
Hood, Side Entry, 3A, M20, 1 Lever; Product Range Harting - 29H1983 - Newark, An Avnet Company
Chicago, IL, United States
Hood, Side Entry, 3A, M20, 1 Lever; Product Range Harting
29H1983
Hood, Side Entry, 3A, M20, 1 Lever; Product Range Harting 29H1983
HOOD, SIDE ENTRY, 3A, M20, 1 LEVER; Product Range:Han EMC Series; Cable Exit Angle:90°; Connector Body Material:Zinc Body; For Use With:Harting Han EMC Series Heavy Duty Connectors; Locking Type:1 Lever; Rectangular Shell Size:3A RoHS Compliant: Yes

HOOD, SIDE ENTRY, 3A, M20, 1 LEVER; Product Range:Han EMC Series; Cable Exit Angle:90°; Connector Body Material:Zinc Body; For Use With:Harting Han EMC Series Heavy Duty Connectors; Locking Type:1 Lever; Rectangular Shell Size:3A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 51AC2874
Product Name Hood, Side Entry, 3A, M20, 1 Lever; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing Mounting Plates, 0.625
Specs
Housing Bore / Bearing O.D. 15.87 mm (0.6250 inch)
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 26 mm (1.02 inch)
Bearing Bore / Ring O.D. 0.8661 inch (22 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details