HARTING Inc. of North America Hood, Top Entry, 3A, M20, 1 Lever; Heavy Duty Connector Type Harting 19620031443

Description
HOOD, TOP ENTRY, 3A, M20, 1 LEVER; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Zinc Body; Locking Type:1 Lever; Rectangular Shell Size:3A; For Use With:Harting Han EMC Series Heavy Duty Connectors; Product RoHS Compliant: Yes
Description
HOOD, TOP ENTRY, 3A, M20, 1 LEVER; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Zinc Body; Locking Type:1 Lever; Rectangular Shell Size:3A; For Use With:Harting Han EMC Series Heavy Duty Connectors; Product RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hood, Top Entry, 3A, M20, 1 Lever; Heavy Duty Connector Type Harting - 51AC2873 - Newark, An Avnet Company
Chicago, IL, United States
Hood, Top Entry, 3A, M20, 1 Lever; Heavy Duty Connector Type Harting
51AC2873
Hood, Top Entry, 3A, M20, 1 Lever; Heavy Duty Connector Type Harting 51AC2873
HOOD, TOP ENTRY, 3A, M20, 1 LEVER; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Zinc Body; Locking Type:1 Lever; Rectangular Shell Size:3A; For Use With:Harting Han EMC Series Heavy Duty Connectors; Product RoHS Compliant: Yes

HOOD, TOP ENTRY, 3A, M20, 1 LEVER; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Zinc Body; Locking Type:1 Lever; Rectangular Shell Size:3A; For Use With:Harting Han EMC Series Heavy Duty Connectors; Product RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 51AC2873
Product Name Hood, Top Entry, 3A, M20, 1 Lever; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
1.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details