HARTING Inc. of North America Heavy Duty Power Connector Housings & Hoods 19620031440

Description
Hood top entry Han 3A EMC 1 x 20mm
Request a Quote Datasheet
Description
Hood top entry Han 3A EMC 1 x 20mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Power Connector Housings & Hoods - 7621042 - RS Components, Ltd.
Corby, Northants, United Kingdom
Heavy Duty Power Connector Housings & Hoods
7621042
Heavy Duty Power Connector Housings & Hoods 7621042
Hood top entry Han 3A EMC 1 x 20mm

Hood top entry Han 3A EMC 1 x 20mm

Supplier's Site
Heavy Duty Power Connector Housings & Hoods - 1737565 - RS Components, Ltd.
Corby, Northants, United Kingdom
Heavy Duty Power Connector Housings & Hoods
1737565
Heavy Duty Power Connector Housings & Hoods 1737565
Hood top entry Han 3A EMC 1 x 20mm

Hood top entry Han 3A EMC 1 x 20mm

Supplier's Site
Connectors Power, Heavy Duty Hooded/Industrial - 19620031440 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Power, Heavy Duty Hooded/Industrial
19620031440
Connectors Power, Heavy Duty Hooded/Industrial 19620031440
HAN 3 EMC TOP ENTRY 2 PEGS M20

HAN 3 EMC TOP ENTRY 2 PEGS M20

Buy Now
Heavy Duty Power Connectors - 19620031440 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Heavy Duty Power Connectors
19620031440
Heavy Duty Power Connectors 19620031440
Heavy Duty Power Connectors METAL HOOD HAN 3A 1 LEVR LCKING

Heavy Duty Power Connectors METAL HOOD HAN 3A 1 LEVR LCKING

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Heilind Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors Power Connectors
Product Number 7621042 19620031440 19620031440
Product Name Heavy Duty Power Connector Housings & Hoods Connectors Power, Heavy Duty Hooded/Industrial Heavy Duty Power Connectors
Standards / Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Italian Black 16A/250VAC Socket - 88052050 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; CEI 23
View Details
1.65/2.0/2.5ø DC Power Jack 1x1 Port - 82805-804H-X.XXPBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Solar Connectors - 1-2470372-2 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
Heavy Duty Power Connectors - 29134M - VAST STOCK CO., LIMITED
Specs
Standards / Certifications RoHS
View Details