HARTING Inc. of North America Hood, Top Entry, 3A, M20, 1 Lever; Product Range Harting 19620031440

Description
HOOD, TOP ENTRY, 3A, M20, 1 LEVER; Product Range:Han EMC Series; Cable Exit Angle:180°; Connector Body Material:Zinc Body; For Use With:Harting Han EMC Series Heavy Duty Connectors; Locking Type:1 Lever; Rectangular Shell Size:3A RoHS Compliant: Yes
Datasheet
Description
HOOD, TOP ENTRY, 3A, M20, 1 LEVER; Product Range:Han EMC Series; Cable Exit Angle:180°; Connector Body Material:Zinc Body; For Use With:Harting Han EMC Series Heavy Duty Connectors; Locking Type:1 Lever; Rectangular Shell Size:3A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hood, Top Entry, 3A, M20, 1 Lever; Product Range Harting - 29H1982 - Newark, An Avnet Company
Chicago, IL, United States
Hood, Top Entry, 3A, M20, 1 Lever; Product Range Harting
29H1982
Hood, Top Entry, 3A, M20, 1 Lever; Product Range Harting 29H1982
HOOD, TOP ENTRY, 3A, M20, 1 LEVER; Product Range:Han EMC Series; Cable Exit Angle:180°; Connector Body Material:Zinc Body; For Use With:Harting Han EMC Series Heavy Duty Connectors; Locking Type:1 Lever; Rectangular Shell Size:3A RoHS Compliant: Yes

HOOD, TOP ENTRY, 3A, M20, 1 LEVER; Product Range:Han EMC Series; Cable Exit Angle:180°; Connector Body Material:Zinc Body; For Use With:Harting Han EMC Series Heavy Duty Connectors; Locking Type:1 Lever; Rectangular Shell Size:3A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 29H1982
Product Name Hood, Top Entry, 3A, M20, 1 Lever; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

0.812
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 42 mm (1.65 inch)
Bearing Bore / Ring O.D. 1.38 inch (35 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details