HARTING Inc. of North America Hood/Door/Cover 19620031440

Description
HOOD, TOP ENTRY, 3A, M20, 1 LEVER, PRODUCT RANGE:HAN EMC SERIES, CABLE EXIT ANGLE:180°, CONNECTOR BODY MATERIAL:ZINC BODY, FOR USE WITH:HARTING HAN EMC SERIES HEAVY DUTY CONNECTORS, LOCKING TYPE:1 LEVER, RECTANGULAR SHELL SIZE:3A ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
HOOD, TOP ENTRY, 3A, M20, 1 LEVER, PRODUCT RANGE:HAN EMC SERIES, CABLE EXIT ANGLE:180°, CONNECTOR BODY MATERIAL:ZINC BODY, FOR USE WITH:HARTING HAN EMC SERIES HEAVY DUTY CONNECTORS, LOCKING TYPE:1 LEVER, RECTANGULAR SHELL SIZE:3A ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Hood/Door/Cover - 48587163 - Radwell International
Willingboro, NJ, United States
Hood/Door/Cover
48587163
Hood/Door/Cover 48587163
HOOD, TOP ENTRY, 3A, M20, 1 LEVER, PRODUCT RANGE:HAN EMC SERIES, CABLE EXIT ANGLE:180°, CONNECTOR BODY MATERIAL:ZINC BODY, FOR USE WITH:HARTING HAN EMC SERIES HEAVY DUTY CONNECTORS, LOCKING TYPE:1 LEVER, RECTANGULAR SHELL SIZE:3A ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

HOOD, TOP ENTRY, 3A, M20, 1 LEVER, PRODUCT RANGE:HAN EMC SERIES, CABLE EXIT ANGLE:180°, CONNECTOR BODY MATERIAL:ZINC BODY, FOR USE WITH:HARTING HAN EMC SERIES HEAVY DUTY CONNECTORS, LOCKING TYPE:1 LEVER, RECTANGULAR SHELL SIZE:3A ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connector Bases and Covers
Product Number 48587163
Product Name Hood/Door/Cover
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

2+24 Pos. Cable Metal Backshell Kit for Gecko-MT, Hex Socket Screw-Lok - G125-964F1-02-24-00 - Harwin Plc
Specs
Type Cap
Material Aluminum; Aluminium Alloy
Width 1.46 inch (37.05 mm)
View Details
D Sub Backshells - 2836872 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Application Rectangular
Material Thermoplastic
View Details