HARTING Inc. of North America Heavy Duty Housing, 3A, 1 Lever, Zinc; Heavy Duty Connector Type Harting 19620031250

Description
HEAVY DUTY HOUSING, 3A, 1 LEVER, ZINC; Heavy Duty Connector Type:Base, Panel Mount; Connector Body Material:Zinc Body; Locking Type:1 Lever; Rectangular Shell Size:3A; For Use With:Harting Han EMC Series Heavy Duty Connectors; RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY HOUSING, 3A, 1 LEVER, ZINC; Heavy Duty Connector Type:Base, Panel Mount; Connector Body Material:Zinc Body; Locking Type:1 Lever; Rectangular Shell Size:3A; For Use With:Harting Han EMC Series Heavy Duty Connectors; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Housing, 3A, 1 Lever, Zinc; Heavy Duty Connector Type Harting - 51AC5259 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Housing, 3A, 1 Lever, Zinc; Heavy Duty Connector Type Harting
51AC5259
Heavy Duty Housing, 3A, 1 Lever, Zinc; Heavy Duty Connector Type Harting 51AC5259
HEAVY DUTY HOUSING, 3A, 1 LEVER, ZINC; Heavy Duty Connector Type:Base, Panel Mount; Connector Body Material:Zinc Body; Locking Type:1 Lever; Rectangular Shell Size:3A; For Use With:Harting Han EMC Series Heavy Duty Connectors; RoHS Compliant: Yes

HEAVY DUTY HOUSING, 3A, 1 LEVER, ZINC; Heavy Duty Connector Type:Base, Panel Mount; Connector Body Material:Zinc Body; Locking Type:1 Lever; Rectangular Shell Size:3A; For Use With:Harting Han EMC Series Heavy Duty Connectors; RoHS Compliant: Yes

Supplier's Site
Han 3 Emc Base Surface 1 Lever 1 Entry M Rohs Compliant Harting - 29H1981 - Newark, An Avnet Company
Chicago, IL, United States
Han 3 Emc Base Surface 1 Lever 1 Entry M Rohs Compliant Harting
29H1981
Han 3 Emc Base Surface 1 Lever 1 Entry M Rohs Compliant Harting 29H1981
HAN 3 EMC BASE SURFACE 1 LEVER 1 ENTRY M ROHS COMPLIANT: YES

HAN 3 EMC BASE SURFACE 1 LEVER 1 ENTRY M ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 51AC5259
Product Name Heavy Duty Housing, 3A, 1 Lever, Zinc; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details