HARTING Inc. of North America Heavy Duty Connector Housings, Hoods, Bases 19620031250

Description
Base - Panel Mount 90° Connector Side Entry M20 3A IP44
Request a Quote Datasheet
Description
Base - Panel Mount 90° Connector Side Entry M20 3A IP44
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Connector Housings, Hoods, Bases - 1195-5443-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Housings, Hoods, Bases
1195-5443-ND
Heavy Duty Connector Housings, Hoods, Bases 1195-5443-ND
Base - Panel Mount 90° Connector Side Entry M20 3A IP44

Base - Panel Mount 90° Connector Side Entry M20 3A IP44

Buy Now Datasheet
Connectors - 19620031250 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
19620031250
Connectors 19620031250
3A EMC SURFACE MOUNT HOUSING B

3A EMC SURFACE MOUNT HOUSING B

Buy Now
Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Housings, Hoods, Bases -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Housings, Hoods, Bases
Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Housings, Hoods, Bases
Manufacturer: HARTING Category: Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Housings, Hoods, Bases Series: Han® EMC Connector Type: Base - Panel Mount 90° Package: Bulk Size / Dimension: 1.575" L x 1.102" W x 1.043" H (40.00mm x 28.00mm x 26.50mm) Style: Side Entry Alternative Parts (Cross-Reference): Cross Product Status: Active Lock Location: Locking Clip (1) on Base Bottom

Manufacturer: HARTING
Category: Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Housings, Hoods, Bases
Series: Han® EMC
Connector Type: Base - Panel Mount 90°
Package: Bulk
Size / Dimension: 1.575" L x 1.102" W x 1.043" H (40.00mm x 28.00mm x 26.50mm)
Style: Side Entry
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Lock Location: Locking Clip (1) on Base Bottom

Buy Now Datasheet
Power Connectors - 19620031250 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
19620031250
Power Connectors 19620031250
Heavy Duty Power Connectors SURFACE MOUN

Heavy Duty Power Connectors SURFACE MOUN

Buy Now
Singapore, Singapore
Electronic Connector
363-19620031250
Electronic Connector 363-19620031250
CONN BASE SIDE ENTRY SZ3A M20 Product overview: 19620031250 from HARTING is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector - Housings, Hoods, Bases. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 363-19620031250 can be used for catalog matching and distributor lookup.

CONN BASE SIDE ENTRY SZ3A M20 Product overview: 19620031250 from HARTING is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector - Housings, Hoods, Bases. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 363-19620031250 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1195-5443-ND 19620031250 19620031250 363-19620031250
Product Name Heavy Duty Connector Housings, Hoods, Bases Connectors Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Housings, Hoods, Bases Power Connectors Electronic Connector
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
SB ® 120/SB ® Smart Silver Plated Busbar Contacts Busbar #10-24 Thread Mating Force High - 120BBS - Anderson Power Products
Specs
Mounting Bus Bar Hardware
Current Rating 55.0 to 120.0 amps
Contact Size (AWG) 10 AWG
View Details
4 suppliers